Vishay Intertechnology, Inc. RES 0.453 OHM 1W 1% WW AXIAL RWR81SR453FSS73

Description
RES 0.453ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.453ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.453 OHM 1W 1% WW AXIAL - RWR81SR453FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.453 OHM 1W 1% WW AXIAL
RWR81SR453FSS73
RES 0.453 OHM 1W 1% WW AXIAL RWR81SR453FSS73
RES 0.453ohm 1W 1% WW AXIAL

RES 0.453ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR453FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR453FSS73-ND
Through Hole Resistors RWR81SR453FSS73-ND
453 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

453 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR453FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR453FSS73
Wirewound Resistors 3110-RWR81SR453FSS73
EGS-1-80 .453 1% RWR81SR453FS S73

EGS-1-80 .453 1% RWR81SR453FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR453FSS73 RWR81SR453FSS73-ND 3110-RWR81SR453FSS73
Product Name RES 0.453 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4530 ohms 0.4530 ohms 0.4530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details