Vishay Intertechnology, Inc. RES 0.511 OHM 1W 1% WW AXIAL RWR81SR511FPRSL

Description
RES 0.511ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.511ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.511 OHM 1W 1% WW AXIAL - RWR81SR511FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 1W 1% WW AXIAL
RWR81SR511FPRSL
RES 0.511 OHM 1W 1% WW AXIAL RWR81SR511FPRSL
RES 0.511ohm 1W 1% WW AXIAL

RES 0.511ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR511FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR511FPRSL
Wirewound Resistors 3110-RWR81SR511FPRSL
EGS-1-80 .511 1% RWR81SR511FP RSL

EGS-1-80 .511 1% RWR81SR511FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR511FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR511FPRSL-ND
Through Hole Resistors RWR81SR511FPRSL-ND
511 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR511FPRSL 3110-RWR81SR511FPRSL RWR81SR511FPRSL-ND
Product Name RES 0.511 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers