Vishay Intertechnology, Inc. Wirewound Resistors RWR82N10R0FRRSL

Description
EGN-2 10 1% RWR82N10R0FR RSL
Request a Quote Datasheet
Description
EGN-2 10 1% RWR82N10R0FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82N10R0FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N10R0FRRSL
Wirewound Resistors 3110-RWR82N10R0FRRSL
EGN-2 10 1% RWR82N10R0FR RSL

EGN-2 10 1% RWR82N10R0FR RSL

Supplier's Site Datasheet
RES 10 OHM 2W 1% WW AXIAL - RWR82N10R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2W 1% WW AXIAL
RWR82N10R0FRRSL
RES 10 OHM 2W 1% WW AXIAL RWR82N10R0FRRSL
RES 10ohm 2W 1% WW AXIAL

RES 10ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82N10R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N10R0FRRSL-ND
Through Hole Resistors RWR82N10R0FRRSL-ND
10 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82N10R0FRRSL RWR82N10R0FRRSL RWR82N10R0FRRSL-ND
Product Name Wirewound Resistors RES 10 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers