Vishay Intertechnology, Inc. RES 0.487 OHM 1W 1% WW AXIAL RWR81SR487FRS73

Description
RES 0.487ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.487ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.487 OHM 1W 1% WW AXIAL - RWR81SR487FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.487 OHM 1W 1% WW AXIAL
RWR81SR487FRS73
RES 0.487 OHM 1W 1% WW AXIAL RWR81SR487FRS73
RES 0.487ohm 1W 1% WW AXIAL

RES 0.487ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR487FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR487FRS73-ND
Through Hole Resistors RWR81SR487FRS73-ND
487 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

487 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR487FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR487FRS73
Wirewound Resistors 3110-RWR81SR487FRS73
EGS-1-80 .487 1% RWR81SR487FR S73

EGS-1-80 .487 1% RWR81SR487FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR487FRS73 RWR81SR487FRS73-ND 3110-RWR81SR487FRS73
Product Name RES 0.487 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4870 ohms 0.4870 ohms 0.4870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 158452 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details