Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR536FRBSL

Description
EGS-1-80 .536 1% RWR81SR536FR BSL
Request a Quote Datasheet
Description
EGS-1-80 .536 1% RWR81SR536FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR536FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR536FRBSL
Wirewound Resistors 3110-RWR81SR536FRBSL
EGS-1-80 .536 1% RWR81SR536FR BSL

EGS-1-80 .536 1% RWR81SR536FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR536FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR536FRBSL-ND
Through Hole Resistors RWR81SR536FRBSL-ND
536 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.536 OHM 1W 1% WW AXIAL - RWR81SR536FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.536 OHM 1W 1% WW AXIAL
RWR81SR536FRBSL
RES 0.536 OHM 1W 1% WW AXIAL RWR81SR536FRBSL
RES 0.536ohm 1W 1% WW AXIAL

RES 0.536ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR536FRBSL RWR81SR536FRBSL-ND RWR81SR536FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.536 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.5360 ohms 0.5360 ohms 0.5360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details