Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR806FSB12

Description
EGS-1-80 .806 1% RWR81SR806FS B12
Request a Quote Datasheet
Description
EGS-1-80 .806 1% RWR81SR806FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR806FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR806FSB12
Wirewound Resistors 3110-RWR81SR806FSB12
EGS-1-80 .806 1% RWR81SR806FS B12

EGS-1-80 .806 1% RWR81SR806FS B12

Supplier's Site Datasheet
RES 0.806 OHM 1W 1% WW AXIAL - RWR81SR806FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.806 OHM 1W 1% WW AXIAL
RWR81SR806FSB12
RES 0.806 OHM 1W 1% WW AXIAL RWR81SR806FSB12
RES 0.806ohm 1W 1% WW AXIAL

RES 0.806ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR806FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR806FSB12-ND
Through Hole Resistors RWR81SR806FSB12-ND
806 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR806FSB12 RWR81SR806FSB12 RWR81SR806FSB12-ND
Product Name Wirewound Resistors RES 0.806 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.8060 ohms 0.8060 ohms 0.8060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers