Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR620BSBSL

Description
620 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
620 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR620BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR620BSBSL-ND
Through Hole Resistors RWR81SR620BSBSL-ND
620 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

620 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR620BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR620BSBSL
Wirewound Resistors 3110-RWR81SR620BSBSL
EGS-1-80 .62 .1% RWR81SR620BS BSL

EGS-1-80 .62 .1% RWR81SR620BS BSL

Supplier's Site Datasheet
RES 0.62 OHM 1W 0.1% WW AXIAL - RWR81SR620BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.62 OHM 1W 0.1% WW AXIAL
RWR81SR620BSBSL
RES 0.62 OHM 1W 0.1% WW AXIAL RWR81SR620BSBSL
RES 0.62ohm 1W 0.1% WW AXIAL

RES 0.62ohm 1W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR620BSBSL-ND 3110-RWR81SR620BSBSL RWR81SR620BSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.62 OHM 1W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6200 ohms 0.6200 ohms 0.6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers