Vishay Intertechnology, Inc. RES 0.487 OHM 1W 1% WW AXIAL RWR81SR487FRS70

Description
RES 0.487ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.487ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.487 OHM 1W 1% WW AXIAL - RWR81SR487FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.487 OHM 1W 1% WW AXIAL
RWR81SR487FRS70
RES 0.487 OHM 1W 1% WW AXIAL RWR81SR487FRS70
RES 0.487ohm 1W 1% WW AXIAL

RES 0.487ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR487FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR487FRS70-ND
Through Hole Resistors RWR81SR487FRS70-ND
487 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

487 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR487FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR487FRS70
Wirewound Resistors 3110-RWR81SR487FRS70
EGS-1-80 .487 1% RWR81SR487FR S70

EGS-1-80 .487 1% RWR81SR487FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR487FRS70 RWR81SR487FRS70-ND 3110-RWR81SR487FRS70
Product Name RES 0.487 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4870 ohms 0.4870 ohms 0.4870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers