Res Wirewound 604m Ohm 1% 1W ¦400ppm/¦C 0.001% AXL Thru-Hole
604 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-1-80 .604 1% RWR81SR604FS B12
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81SR604FSB12 | RWR81SR604FSB12-ND | 3110-RWR81SR604FSB12 |
| Product Name | Res Wirewound 604m Ohm 1% 1W ¦400ppm/¦C 0.001% AXL Thru-Hole | Through Hole Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 to 1.00E-3 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 400 ±ppm/°C | 400 ±ppm/°C | |
| Power Rating | 1 watts | 1 watts |