Vishay Intertechnology, Inc. Wirewound Resistors RWR82N10R0FRS73

Description
EGN-2 10 1% RWR82N10R0FR S73
Request a Quote Datasheet
Description
EGN-2 10 1% RWR82N10R0FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82N10R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N10R0FRS73
Wirewound Resistors 3110-RWR82N10R0FRS73
EGN-2 10 1% RWR82N10R0FR S73

EGN-2 10 1% RWR82N10R0FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82N10R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N10R0FRS73-ND
Through Hole Resistors RWR82N10R0FRS73-ND
10 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 10 OHM 2W 1% WW AXIAL - RWR82N10R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2W 1% WW AXIAL
RWR82N10R0FRS73
RES 10 OHM 2W 1% WW AXIAL RWR82N10R0FRS73
RES 10ohm 2W 1% WW AXIAL

RES 10ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82N10R0FRS73 RWR82N10R0FRS73-ND RWR82N10R0FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 10 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details