Vishay Intertechnology, Inc. RES 0.634 OHM 1W 1% WW AXIAL RWR81SR634FSS70

Description
RES 0.634ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.634ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.634 OHM 1W 1% WW AXIAL - RWR81SR634FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.634 OHM 1W 1% WW AXIAL
RWR81SR634FSS70
RES 0.634 OHM 1W 1% WW AXIAL RWR81SR634FSS70
RES 0.634ohm 1W 1% WW AXIAL

RES 0.634ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR634FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR634FSS70
Wirewound Resistors 3110-RWR81SR634FSS70
EGS-1-80 .634 1% RWR81SR634FS S70

EGS-1-80 .634 1% RWR81SR634FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR634FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR634FSS70-ND
Through Hole Resistors RWR81SR634FSS70-ND
634 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

634 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR634FSS70 3110-RWR81SR634FSS70 RWR81SR634FSS70-ND
Product Name RES 0.634 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6340 ohms 0.6340 ohms 0.6340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details