Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR665FSB12

Description
EGS-1-80 .665 1% RWR81SR665FS B12
Request a Quote Datasheet
Description
EGS-1-80 .665 1% RWR81SR665FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR665FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR665FSB12
Wirewound Resistors 3110-RWR81SR665FSB12
EGS-1-80 .665 1% RWR81SR665FS B12

EGS-1-80 .665 1% RWR81SR665FS B12

Supplier's Site Datasheet
RES 0.665 OHM 1W 1% WW AXIAL - RWR81SR665FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.665 OHM 1W 1% WW AXIAL
RWR81SR665FSB12
RES 0.665 OHM 1W 1% WW AXIAL RWR81SR665FSB12
RES 0.665ohm 1W 1% WW AXIAL

RES 0.665ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR665FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR665FSB12-ND
Through Hole Resistors RWR81SR665FSB12-ND
665 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

665 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR665FSB12 RWR81SR665FSB12 RWR81SR665FSB12-ND
Product Name Wirewound Resistors RES 0.665 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.6650 ohms 0.6650 ohms 0.6650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details