Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR470DSB12

Description
470 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
470 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR470DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR470DSB12-ND
Through Hole Resistors RWR81SR470DSB12-ND
470 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.47 OHM 1W 0.5% WW AXIAL - RWR81SR470DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 1W 0.5% WW AXIAL
RWR81SR470DSB12
RES 0.47 OHM 1W 0.5% WW AXIAL RWR81SR470DSB12
RES 0.47ohm 1W 0.5% WW AXIAL

RES 0.47ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR470DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR470DSB12
Wirewound Resistors 3110-RWR81SR470DSB12
EGS-1-80 .47 .5% RWR81SR470DS B12

EGS-1-80 .47 .5% RWR81SR470DS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR470DSB12-ND RWR81SR470DSB12 3110-RWR81SR470DSB12
Product Name Through Hole Resistors RES 0.47 OHM 1W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details