Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR806FMB12

Description
EGS-1-80 .806 1% RWR81SR806FM B12
Request a Quote Datasheet
Description
EGS-1-80 .806 1% RWR81SR806FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR806FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR806FMB12
Wirewound Resistors 3110-RWR81SR806FMB12
EGS-1-80 .806 1% RWR81SR806FM B12

EGS-1-80 .806 1% RWR81SR806FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR806FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR806FMB12-ND
Through Hole Resistors RWR81SR806FMB12-ND
806 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.806 OHM 1W 1% WW AXIAL - RWR81SR806FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.806 OHM 1W 1% WW AXIAL
RWR81SR806FMB12
RES 0.806 OHM 1W 1% WW AXIAL RWR81SR806FMB12
RES 0.806ohm 1W 1% WW AXIAL

RES 0.806ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR806FMB12 RWR81SR806FMB12-ND RWR81SR806FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.806 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.8060 ohms 0.8060 ohms 0.8060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers