Vishay Intertechnology, Inc. RES 0.536 OHM 1W 1% WW AXIAL RWR81SR536FSS73

Description
RES 0.536ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.536ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.536 OHM 1W 1% WW AXIAL - RWR81SR536FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.536 OHM 1W 1% WW AXIAL
RWR81SR536FSS73
RES 0.536 OHM 1W 1% WW AXIAL RWR81SR536FSS73
RES 0.536ohm 1W 1% WW AXIAL

RES 0.536ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR536FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR536FSS73
Wirewound Resistors 3110-RWR81SR536FSS73
EGS-1-80 .536 1% RWR81SR536FS S73

EGS-1-80 .536 1% RWR81SR536FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR536FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR536FSS73-ND
Through Hole Resistors RWR81SR536FSS73-ND
536 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR536FSS73 3110-RWR81SR536FSS73 RWR81SR536FSS73-ND
Product Name RES 0.536 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5360 ohms 0.5360 ohms 0.5360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details