Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR536FRB12

Description
EGS-1-80 .536 1% RWR81SR536FR B12
Request a Quote Datasheet
Description
EGS-1-80 .536 1% RWR81SR536FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR536FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR536FRB12
Wirewound Resistors 3110-RWR81SR536FRB12
EGS-1-80 .536 1% RWR81SR536FR B12

EGS-1-80 .536 1% RWR81SR536FR B12

Supplier's Site Datasheet
RES 0.536 OHM 1W 1% WW AXIAL - RWR81SR536FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.536 OHM 1W 1% WW AXIAL
RWR81SR536FRB12
RES 0.536 OHM 1W 1% WW AXIAL RWR81SR536FRB12
RES 0.536ohm 1W 1% WW AXIAL

RES 0.536ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR536FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR536FRB12-ND
Through Hole Resistors RWR81SR536FRB12-ND
536 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR536FRB12 RWR81SR536FRB12 RWR81SR536FRB12-ND
Product Name Wirewound Resistors RES 0.536 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.5360 ohms 0.5360 ohms 0.5360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details