Vishay Intertechnology, Inc. RES 0.665 OHM 1W 1% WW AXIAL RWR81SR665FMS70

Description
RES 0.665ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.665ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.665 OHM 1W 1% WW AXIAL - RWR81SR665FMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.665 OHM 1W 1% WW AXIAL
RWR81SR665FMS70
RES 0.665 OHM 1W 1% WW AXIAL RWR81SR665FMS70
RES 0.665ohm 1W 1% WW AXIAL

RES 0.665ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR665FMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR665FMS70
Wirewound Resistors 3110-RWR81SR665FMS70
EGS-1-80 .665 1% RWR81SR665FM S70

EGS-1-80 .665 1% RWR81SR665FM S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR665FMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR665FMS70-ND
Through Hole Resistors RWR81SR665FMS70-ND
665 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

665 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR665FMS70 3110-RWR81SR665FMS70 RWR81SR665FMS70-ND
Product Name RES 0.665 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6650 ohms 0.6650 ohms 0.6650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details