Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR464FRRSL

Description
EGS-1-80 .464 1% RWR81SR464FR RSL
Request a Quote Datasheet
Description
EGS-1-80 .464 1% RWR81SR464FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR464FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR464FRRSL
Wirewound Resistors 3110-RWR81SR464FRRSL
EGS-1-80 .464 1% RWR81SR464FR RSL

EGS-1-80 .464 1% RWR81SR464FR RSL

Supplier's Site Datasheet
RES 0.464 OHM 1W 1% WW AXIAL - RWR81SR464FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.464 OHM 1W 1% WW AXIAL
RWR81SR464FRRSL
RES 0.464 OHM 1W 1% WW AXIAL RWR81SR464FRRSL
RES 0.464ohm 1W 1% WW AXIAL

RES 0.464ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR464FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR464FRRSL-ND
Through Hole Resistors RWR81SR464FRRSL-ND
464 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR464FRRSL RWR81SR464FRRSL RWR81SR464FRRSL-ND
Product Name Wirewound Resistors RES 0.464 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4640 ohms 0.4640 ohms 0.4640 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details