RES 0.909ohm 1W 0.1% WW AXIAL
909 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-1-80 .909 .1% RWR81SR909BR RSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81SR909BRRSL | RWR81SR909BRRSL-ND | 3110-RWR81SR909BRRSL |
| Product Name | RES 0.909 OHM 1W 0.1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 0.9090 ohms | 0.9090 ohms | 0.9090 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor |