Vishay Intertechnology, Inc. Wirewound Resistors RWR82N1000FSS73

Description
EGN-2 100 1% RWR82N1000FS S73
Request a Quote Datasheet
Description
EGN-2 100 1% RWR82N1000FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82N1000FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N1000FSS73
Wirewound Resistors 3110-RWR82N1000FSS73
EGN-2 100 1% RWR82N1000FS S73

EGN-2 100 1% RWR82N1000FS S73

Supplier's Site Datasheet
RES 100 OHM 2W 1% WW AXIAL - RWR82N1000FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2W 1% WW AXIAL
RWR82N1000FSS73
RES 100 OHM 2W 1% WW AXIAL RWR82N1000FSS73
RES 100ohm 2W 1% WW AXIAL

RES 100ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82N1000FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N1000FSS73-ND
Through Hole Resistors RWR82N1000FSS73-ND
100 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2049 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2049
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2049
Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR82N1000FSS73 RWR82N1000FSS73 RWR82N1000FSS73-ND 64C2049
Product Name Wirewound Resistors RES 100 OHM 2W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
4 suppliers