Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR680FSB12

Description
EGS-1-80 .68 1% RWR81SR680FS B12
Request a Quote Datasheet
Description
EGS-1-80 .68 1% RWR81SR680FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR680FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR680FSB12
Wirewound Resistors 3110-RWR81SR680FSB12
EGS-1-80 .68 1% RWR81SR680FS B12

EGS-1-80 .68 1% RWR81SR680FS B12

Supplier's Site Datasheet
RES 0.68 OHM 1W 1% WW AXIAL - RWR81SR680FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.68 OHM 1W 1% WW AXIAL
RWR81SR680FSB12
RES 0.68 OHM 1W 1% WW AXIAL RWR81SR680FSB12
RES 0.68ohm 1W 1% WW AXIAL

RES 0.68ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR680FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR680FSB12-ND
Through Hole Resistors RWR81SR680FSB12-ND
680 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

680 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR680FSB12 RWR81SR680FSB12 RWR81SR680FSB12-ND
Product Name Wirewound Resistors RES 0.68 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.6800 ohms 0.6800 ohms 0.6800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details