Vishay Intertechnology, Inc. RES 0.576 OHM 1W 1% WW AXIAL RWR81SR576FRS73

Description
RES 0.576ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.576ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.576 OHM 1W 1% WW AXIAL - RWR81SR576FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.576 OHM 1W 1% WW AXIAL
RWR81SR576FRS73
RES 0.576 OHM 1W 1% WW AXIAL RWR81SR576FRS73
RES 0.576ohm 1W 1% WW AXIAL

RES 0.576ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR576FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR576FRS73-ND
Through Hole Resistors RWR81SR576FRS73-ND
576 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

576 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR576FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR576FRS73
Wirewound Resistors 3110-RWR81SR576FRS73
EGS-1-80 .576 1% RWR81SR576FR S73

EGS-1-80 .576 1% RWR81SR576FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR576FRS73 RWR81SR576FRS73-ND 3110-RWR81SR576FRS73
Product Name RES 0.576 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5760 ohms 0.5760 ohms 0.5760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details