Vishay Intertechnology, Inc. RES 0.649 OHM 1W 1% WW AXIAL RWR81SR649FSS70

Description
RES 0.649ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.649ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.649 OHM 1W 1% WW AXIAL - RWR81SR649FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.649 OHM 1W 1% WW AXIAL
RWR81SR649FSS70
RES 0.649 OHM 1W 1% WW AXIAL RWR81SR649FSS70
RES 0.649ohm 1W 1% WW AXIAL

RES 0.649ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR649FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR649FSS70
Wirewound Resistors 3110-RWR81SR649FSS70
EGS-1-80 .649 1% RWR81SR649FS S70

EGS-1-80 .649 1% RWR81SR649FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR649FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR649FSS70-ND
Through Hole Resistors RWR81SR649FSS70-ND
649 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR649FSS70 3110-RWR81SR649FSS70 RWR81SR649FSS70-ND
Product Name RES 0.649 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6490 ohms 0.6490 ohms 0.6490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details