Vishay Intertechnology, Inc. RES 0.825 OHM 1W 1% WW AXIAL RWR81SR825FSS73

Description
RES 0.825ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.825ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.825 OHM 1W 1% WW AXIAL - RWR81SR825FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 1W 1% WW AXIAL
RWR81SR825FSS73
RES 0.825 OHM 1W 1% WW AXIAL RWR81SR825FSS73
RES 0.825ohm 1W 1% WW AXIAL

RES 0.825ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR825FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR825FSS73-ND
Through Hole Resistors RWR81SR825FSS73-ND
825 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR825FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR825FSS73
Wirewound Resistors 3110-RWR81SR825FSS73
EGS-1-80 .825 1% RWR81SR825FS S73

EGS-1-80 .825 1% RWR81SR825FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR825FSS73 RWR81SR825FSS73-ND 3110-RWR81SR825FSS73
Product Name RES 0.825 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8250 ohms 0.8250 ohms 0.8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details