Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR511FRS70

Description
EGS-1-80 .511 1% RWR81SR511FR S70
Request a Quote Datasheet
Description
EGS-1-80 .511 1% RWR81SR511FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR511FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR511FRS70
Wirewound Resistors 3110-RWR81SR511FRS70
EGS-1-80 .511 1% RWR81SR511FR S70

EGS-1-80 .511 1% RWR81SR511FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR511FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR511FRS70-ND
Through Hole Resistors RWR81SR511FRS70-ND
511 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.511 OHM 1W 1% WW AXIAL - RWR81SR511FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 1W 1% WW AXIAL
RWR81SR511FRS70
RES 0.511 OHM 1W 1% WW AXIAL RWR81SR511FRS70
RES 0.511ohm 1W 1% WW AXIAL

RES 0.511ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR511FRS70 RWR81SR511FRS70-ND RWR81SR511FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 0.511 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - C3A2R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details