Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR619FRS70

Description
EGS-1-80 .619 1% RWR81SR619FR S70
Request a Quote Datasheet
Description
EGS-1-80 .619 1% RWR81SR619FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR619FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR619FRS70
Wirewound Resistors 3110-RWR81SR619FRS70
EGS-1-80 .619 1% RWR81SR619FR S70

EGS-1-80 .619 1% RWR81SR619FR S70

Supplier's Site Datasheet
RES 0.619 OHM 1W 1% WW AXIAL - RWR81SR619FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.619 OHM 1W 1% WW AXIAL
RWR81SR619FRS70
RES 0.619 OHM 1W 1% WW AXIAL RWR81SR619FRS70
RES 0.619ohm 1W 1% WW AXIAL

RES 0.619ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR619FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR619FRS70-ND
Through Hole Resistors RWR81SR619FRS70-ND
619 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR619FRS70 RWR81SR619FRS70 RWR81SR619FRS70-ND
Product Name Wirewound Resistors RES 0.619 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.6190 ohms 0.6190 ohms 0.6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details