Vishay Intertechnology, Inc. RES 0.953 OHM 1W 1% WW AXIAL RWR81SR953FRBSL

Description
RES 0.953ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.953ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.953 OHM 1W 1% WW AXIAL - RWR81SR953FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.953 OHM 1W 1% WW AXIAL
RWR81SR953FRBSL
RES 0.953 OHM 1W 1% WW AXIAL RWR81SR953FRBSL
RES 0.953ohm 1W 1% WW AXIAL

RES 0.953ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR953FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR953FRBSL-ND
Through Hole Resistors RWR81SR953FRBSL-ND
953 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

953 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR953FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR953FRBSL
Wirewound Resistors 3110-RWR81SR953FRBSL
EGS-1-80 .953 1% RWR81SR953FR BSL

EGS-1-80 .953 1% RWR81SR953FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR953FRBSL RWR81SR953FRBSL-ND 3110-RWR81SR953FRBSL
Product Name RES 0.953 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.9530 ohms 0.9530 ohms 0.9530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123551 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers