Vishay Intertechnology, Inc. RES 0.681 OHM 1W 1% WW AXIAL RWR81SR681FMB12

Description
RES 0.681ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.681ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.681 OHM 1W 1% WW AXIAL - RWR81SR681FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 1W 1% WW AXIAL
RWR81SR681FMB12
RES 0.681 OHM 1W 1% WW AXIAL RWR81SR681FMB12
RES 0.681ohm 1W 1% WW AXIAL

RES 0.681ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR681FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR681FMB12-ND
Through Hole Resistors RWR81SR681FMB12-ND
681 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR681FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR681FMB12
Wirewound Resistors 3110-RWR81SR681FMB12
EGS-1-80 .681 1% RWR81SR681FM B12

EGS-1-80 .681 1% RWR81SR681FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR681FMB12 RWR81SR681FMB12-ND 3110-RWR81SR681FMB12
Product Name RES 0.681 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6810 ohms 0.6810 ohms 0.6810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details