Infineon Technologies AG Datasheets for Metal-Oxide Semiconductor FET (MOSFET)
Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more
| Product Name | Notes |
|---|---|
| 600V CoolMOS™ PFD7 superjunction MOSFET in TO-220 FullPAK narrow-lead package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPAN60R125PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPAN60R125PFD7S in a TO-220... | |
| 950 V CoolMOS™ PFD7 superjunction MOSFET in TO-220-3 package The 950 V CoolMOS™ PFD7 superjunction MOSFET (IPA95R130PFD7) complements the CoolMOS™ 7 offering for high-power lighting and industrial SMPS applications. The... | |
| A new benchmark in efficiency and thermal performance 800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance,... | |
| Combining a low RDS(on) with a wide safe operating area (SOA) OptiMOS™ Linear FET is a revolutionary approach to avoid the trade-off between on-state resistance (R DS(on)) and linear... | |
| CoolMOS™ C6 combines Infineon's experience as the leading superjunction MOSFET supplier with best-in-class innovation. The C6 devices provide all benefits of a fast switching superjunction MOSFET while not sacrificing ease... | |
| CoolMOS™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies The 600V CoolMOS™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss... | |
| CoolMOS™ CP, Infineon's fifth series of CoolMOS™, is designed for hard and soft switching topologies, CCM PFC as well as PWM for ATX, notebook adapter PDP and LCD TV. Summary... | |
| Designed to meet the growing consumer needs in the high voltage MOSFETs arena, the latest 950 V CoolMOS™ P7 technology focuses on the low-power SMPS market. Offering 50 V more... | |
| Industry leading power MOSFET technology for telecom and server applications with OptiMOS™ 5 80V in D2PAK package Infineon’s OptiMOS™ 5 80V industrial power MOSFET IPB020N08N5 offers a R... | |
| Industry leading power MOSFET technology for telecom and server applications with OptiMOS™ 5 80V in D2PAK package Infineon’s OptiMOS™ 5 80V industrial power MOSFET IPB031N08N5 offers a R... | |
| Infineon’s answer for flyback topologies Developed to serve today’s and especially tomorrow’s trends in flyback topologies – the new 700V CoolMOS™ P7 superjunction MOSFET series addresses the low power SMPS... | |
| Infineon’s answer to resonant high power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ | |
| Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over... | |
| Infineon's 100 V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both... | |
| Infineon's answer for flyback topologies Developed to serve today’s and especially tomorrow’s trends in flyback topologies – the 700V CoolMOS™ P7 superjunction MOSFET series addresses the low power SMPS market,... | |
| Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering... | |
| IPAN60R180CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,... | |
| IPB038N15NM6 OptiMOS™ 6 150 V in normal level is setting a new level of performance within the highly competitive 150 V market. OptiMOS™ 6 150 V technology was designed to... | |
| IPB051N15NM6 leverages OptiMOS™ 6 150 V unparalleled performance and robustness for a suitable alternative to legacy OptiMOS™ 3 and OptiMOS™ 5 150 V products. OptiMOS™ 6 150 V technology was... | |
| IPB057N15NM6 leverages OptiMOS™ 6 150 V unparalleled performance and robustness for a suitable alternative to legacy OptiMOS™ 3 and OptiMOS™ 5 150 V products. OptiMOS™ 6 150 V technology was... | |
| Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need... | |
| OptiMOS™ 40V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops. In addition these devices can be used... | |
| OptiMOS™ 5 100 V power MOSFET in D2PAK package with 22% lower RDS(on) for telecom and server power supply applications OptiMOS™ 5 100 V power MOSFET IPB020N10N5... | |
| OptiMOS™ 5 100V power MOSFET in D2PAK 7pin package with 22% lower RDS(on) for telecom and server power supply applications OptiMOS™ 5 100V power MOSFET IPB017N10N5 from... | |
| OptiMOS™ 5 100V power MOSFET in D2PAK 7pin package with 22% lower RDS(on) for telecom and server power supply applications OptiMOS™ 5 100V power MOSFET IPB032N10N5 from... | |
| OptiMOS™ 5 100V power MOSFET in D2PAK package with 22% lower RDS(on) for telecom and server power supply applications OptiMOS™ 5 100V power MOSFET IPB027N10N5 from Infineon... | |
| OptiMOS™ 5 150V power MOSFETs from Infineon are particularly suitable for low voltage drives such as forklift and e-scooter, as well as telecom and solar applications. The products offer a... | |
| OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are... | |
| OptiMOS™ 5 single N-channel Linear FET 2 100 V, 2,1 mΩ, 176 A in D²PAK 3-pin The OptiMOS™ 5 Linear FET 2 technology enables best-in-class trade-off between on-state resistance and... | |
| OptiMOS™ 6 power MOSFET 150 V normal level in D²PAK 3-pin package IPB029N15NM6 OptiMOS™ 6 150 V in normal level is setting a new level of performance within the highly... | |
| OptiMOS™ 6 power MOSFET 200 V normal level in D²PAK 3-pin package IPB068N20NM6 OptiMOS™ 6 200 V is setting the new technology standard. It addresses the need for high power... | |
| OptiMOS™ 6 power MOSFET normal level 120 V in D²PAK 3-pin package This is a normal level 120 V MOSFET in D²PAK 3-pin packaging with 2.2 mOhm on-resistance. IPB022N12NM6 is... | |
| OptiMOS™ 6 power MOSFET normal level 120 V in D²PAK 3-pin package This is a normal level 120 V MOSFET in D²PAK 3-pin packaging with 3.5 mOhm on-resistance. IPB035N12NM6 is... | |
| OptiMOS™ 60 V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these... | |
| OptiMOS™ is the market leader in highly efficient solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle). Summary of... | |
| Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2... | |
| StrongIRFET™ 2 single N-channel power MOSFET 100 V in D²PAK package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 2.6 mOhm, addressing a broad range of... | |
| StrongIRFET™ 2 single N-channel power MOSFET 100 V in D²PAK package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 3.5 mOhm, addressing a broad range of... | |
| StrongIRFET™ 2 single N-channel power MOSFET 100 V in D²PAK package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 4.3 mOhm, addressing a broad range of... | |
| StrongIRFET™ 2 single N-channel power MOSFET 100 V in D²PAK package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 5 mOhm, addressing a broad range of... | |
| StrongIRFET™ 2 single N-channel power MOSFET 40 V in D²PAK package Infineon's StrongIRFET™ 2 power MOSFET 40 V features low RDS(on) of 1.25 mOhm, addressing a broad range of... | |
| StrongIRFET™ 2 single N-channel Power MOSFET 40 V in D²PAK package Infineon's StrongIRFET™ 2 power MOSFET 40 V features low RDS(on) of 1.45 mOhm, addressing a broad range of... | |
| StrongIRFET™ 2 single N-channel power MOSFET 60 V in D²PAK package Infineon's StrongIRFET™ 2 power MOSFET 60 V features low RDS(on) of 1.5 mOhm, addressing a broad range of... | |
| StrongIRFET™ 2 single N-channel power MOSFET 60 V in D²PAK package Infineon's StrongIRFET™ 2 power MOSFET 60 V features low RDS(on) of 1.8 mOhm, addressing a broad range of... | |
| StrongIRFET™ 2 single N-channel power MOSFET 60 V in D²PAK package Infineon's StrongIRFET™ 2 power MOSFET 60 V features low RDS(on) of 2.9 mOhm, addressing a broad range of... | |
| StrongIRFET™ 2 single N-channel power MOSFET 60 V in D²PAK package Infineon's StrongIRFET™ 2 power MOSFET 60 V features lowest RDS(on) of 1.3 mOhm, addressing a broad range of... | |
| StrongIRFET™ 2 single N-channel power MOSFET 80 V in D²PAK package Infineon's StrongIRFET™ 2 power MOSFET 80 V features low RDS(on) of 1.9 mOhm, addressing a broad range of... | |
| StrongIRFET™ 2 single N-channel power MOSFET 80 V in D²PAK package Infineon's StrongIRFET™ 2 power MOSFET 80 V features low RDS(on) of 1.6 mOhm, addressing a broad range of... | |
| StrongIRFET™ 2 single N-channel power MOSFET 80 V in D²PAK package Infineon's StrongIRFET™ 2 power MOSFET 80 V features low RDS(on) of 2.4 mOhm, addressing a broad range of... | |
| StrongIRFET™ 2 single N-channel power MOSFET 80 V in D²PAK package Infineon's StrongIRFET™ 2 power MOSFET 80 V features low RDS(on) of 4 mOhm, addressing a broad range of... | |
| StrongIRFET™ 2 single N-channel power MOSFET 80 V in D²PAK package Infineon's StrongIRFET™ 2 power MOSFET 80 V features low RDS(on) of 5.5 mOhm, addressing a broad range of... | |
| The 120 V OptiMOS™ family offers at the same time the lowest on-state resistances of the industry and the fastest switching behavior, allowing for the achievement of outstanding performance in... | |
| The OptiMOS™ 5 150 V power MOSFETs from Infineon are particularly suitable for low voltage drives such as forklift and e-scooter, as well as telecom and solar applications. The new... | |
| The OptiMOS™ 5 150 V power MOSFETs from Infineon are particularly suitable for low voltage drives such as forklifts and e-scooters, as well as telecom and solar applications. The new... |
| << Prev | Next >> |