OptiMOS™ is the market leader in highly efficient solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle).
Summary of Features
Optimized technology for DC-DC converters
Excellent gate charge x R DS(ON) product (FOM)
Superior thermal resistance
Dual sided cooling
Low parasitic inductance
Low profile (<0,7mm)
N-channel, normal level
100% avalanche tested
Pb-free plating; RoHS compliant
Potential Applications
Solar
Consumer
Telecom
Server
PC power
DC-DC
AC-DC
Adapter
SMPS
LED
Motor control
Applications
Light electric vehicles (LEV)
OptiMOS™ is the market leader in highly efficient solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle).
Summary of Features
- Optimized technology for DC-DC converters
- Excellent gate charge x R DS(ON) product (FOM)
- Superior thermal resistance
- Dual sided cooling
- Low parasitic inductance
- Low profile (<0,7mm)
- N-channel, normal level
- 100% avalanche tested
- Pb-free plating; RoHS compliant
Potential Applications
- Solar
- Consumer
- Telecom
- Server
- PC power
- DC-DC
- AC-DC
- Adapter
- SMPS
- LED
- Motor control
Applications
- Light electric vehicles (LEV)