The IPA60R600P7 is a 600 V N-channel MOSFET from Infineon's CoolMOS™ P7 series, designed for high-efficiency switching applications such as PFC, LLC, and PWM stages. It is packaged in a PG-TO-220 FullPAK with a maximum drain-source on-state resistance of 600 mΩ at 25°C, continuous drain current of 6.4 A, and pulsed drain current of 16 A. The device features an ESD robustness exceeding 2 kV (HBM), low switching and conduction losses, and a body diode with a maximum commutation speed of 900 A/µs. Thermal resistance from junction to case is 5.98 °C/W, and it is fully qualified for industrial applications per JEDEC standards.
POWER FIELD-EFFECT TRANSISTOR, 6 Product overview: IPA60R600P7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPA60R600P7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-IPA60R600P7 |
| Product Name | MOSFET Transistor |
| Package Type | Bulk |