Infineon Technologies AG OEM Souring IPB017N08N5

Description
Category: OEM Souring Win Source Part Number: 1465653-IPB017N08N5 Manufacturer: Infineon Technologies
Request a Quote Datasheet
Description
Category: OEM Souring Win Source Part Number: 1465653-IPB017N08N5 Manufacturer: Infineon Technologies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1465653-IPB017N08N5 - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1465653-IPB017N08N5 Manufacturer: Infineon Technologies

Category: OEM Souring
Win Source Part Number: 1465653-IPB017N08N5
Manufacturer: Infineon Technologies

Buy Now
Singapore, Singapore
80V 120A MOSFET Transistor
2088-IPB017N08N5
80V 120A MOSFET Transistor 2088-IPB017N08N5
MOSFETs N-Ch 80V 120A D2PAK-2 Product overview: IPB017N08N5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 120A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB017N08N5 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 80V 120A D2PAK-2 Product overview: IPB017N08N5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 120A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB017N08N5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 80V 120A D2PAK-2

MOSFET N-Ch 80V 120A D2PAK-2

Buy Now Datasheet
Transistors - IPB017N08N5 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPB017N08N5
Transistors IPB017N08N5
MOSFET N-Ch 80V 120A D2PAK-2

MOSFET N-Ch 80V 120A D2PAK-2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 1465653-IPB017N08N5 2088-IPB017N08N5 IPB017N08N5 IPB017N08N5
Product Name OEM Souring 80V 120A MOSFET Transistor MOSFET Transistors
Package Type SOT3 Reel
Polarity N-Channel
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827066P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
 - LM5101AMX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details
 - AUIRF7759L2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0023 ohms
Package Type MG-WDSON-11
View Details
9 suppliers