IPA80R450P7 is an 800V CoolMOS™ P7 silicon power MOSFET designed for hard and soft switching flyback topologies in low-power applications such as LED lighting, chargers, audio, and industrial power. It comes in a PG-TO-220 FullPAK package with a continuous drain current rating of 11 A, a maximum on-state resistance of 0.45 Ω, a gate charge of 24 nC, and an output switch energy of 2.7 µJ at 500 V. The device features a typical gate-source threshold voltage of 3 V with a variation of ±0.5 V and includes integrated ESD protection rated at HBM Class 2. It is fully qualified according to JEDEC standards for industrial applications and has a thermal resistance from junction to case of 4.4 °C/W.
A new benchmark in efficiency and thermal performance
800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance, ease-of-use and price/performance ratio. It mainly focuses on flyback applications including adapter and charger, LED driver, audio SMPS, AUX and industrial power.
This new product family offers up to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature compared to its predecessor as well as to competitor parts tested in typical flyback applications. It also enables higher power density designs through lower switching losses and better DPAK R DS(on) products. Overall, it helps customers save BOM cost and reduce assembly effort.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
Manufacturer: Infineon Technologies
Win Source Part Number: 825953-IPA80R450P7
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Trans MOSFET N-CH 800V 11A Product overview: IPA80R450P7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA80R450P7 can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPA80R450P7 | 825953-IPA80R450P7 | 278-IPA80R450P7 |
| Product Name | 500V-950V N-Channel Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA80R450P7 | 800V 11A MOSFET Transistor |
| Polarity | N-Channel; N | ||
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 0.4500 ohms | ||
| QG | 24 nC | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |