Infineon Technologies AG Single FETs, MOSFETs IPA60R199CPXKSA1

Description
N-Channel 650V 16A (Tc) 34W (Tc) Through Hole PG-TO220-3-31
Request a Quote Datasheet
Description
N-Channel 650V 16A (Tc) 34W (Tc) Through Hole PG-TO220-3-31
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPA60R199CPXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPA60R199CPXKSA1-ND
Single FETs, MOSFETs IPA60R199CPXKSA1-ND
N-Channel 650V 16A (Tc) 34W (Tc) Through Hole PG-TO220-3-31

N-Channel 650V 16A (Tc) 34W (Tc) Through Hole PG-TO220-3-31

Buy Now Datasheet
 - IPA60R199CPXKSA1 - Rochester Electronics
Newburyport, MA, United States
IPA60R199 - 600V CoolMOS N-Channel Power MOSFET

IPA60R199 - 600V CoolMOS N-Channel Power MOSFET

Supplier's Site Datasheet
MOSFET N-CH 650V 16A TO220-3 - 376-IPA60R199CPXKSA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 650V 16A TO220-3
376-IPA60R199CPXKSA1
MOSFET N-CH 650V 16A TO220-3 376-IPA60R199CPXKSA1
MOSFET N-CH 650V 16A TO220-3

MOSFET N-CH 650V 16A TO220-3

Supplier's Site
Mosfet, N Channel, 650V, 16A, To-220; Channel Type Infineon - 33P7116 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 650V, 16A, To-220; Channel Type Infineon
33P7116
Mosfet, N Channel, 650V, 16A, To-220; Channel Type Infineon 33P7116
MOSFET, N CHANNEL, 650V, 16A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 650V, 16A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA60R199CPXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA60R199CPXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA60R199CPXKSA1
MOSFET N-CH 650V 16A TO220-FP

MOSFET N-CH 650V 16A TO220-FP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPA60R199CPXKSA1-ND IPA60R199CPXKSA1 376-IPA60R199CPXKSA1 33P7116 IPA60R199CPXKSA1
Product Name Single FETs, MOSFETs MOSFET N-CH 650V 16A TO220-3 Mosfet, N Channel, 650V, 16A, To-220; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack PG-TO22-3 TO-3; TO-220 TO-220; TO-220-3 Full Pack
Packing Method Tube; Tube Tube; Tube Tube; Tube
Transistor Technology / Material SILICON
MOSFET Operating Mode Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data