Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPB075N04LG

Description
Win Source Part Number: 1065210-IPB075N04LG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1,000 Alternative Parts (Cross-Reference): FDB8445; FDB8447L; IPB080N03LGATMA1; IPB093N04LG; IPB090N06N3GATMA1; IRFW530ATM; FQB7P20TM_F085IPB075 N04L G; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IFEINFIPB075N04LG,21 56-IPB075N04LG
Request a Quote Datasheet
Description
Win Source Part Number: 1065210-IPB075N04LG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1,000 Alternative Parts (Cross-Reference): FDB8445; FDB8447L; IPB080N03LGATMA1; IPB093N04LG; IPB090N06N3GATMA1; IRFW530ATM; FQB7P20TM_F085IPB075 N04L G; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IFEINFIPB075N04LG,21 56-IPB075N04LG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065210-IPB075N04LG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065210-IPB075N04LG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065210-IPB075N04LG
Win Source Part Number: 1065210-IPB075N04LG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1,000 Alternative Parts (Cross-Reference): FDB8445; FDB8447L; IPB080N03LGATMA1; IPB093N04LG; IPB090N06N3GATMA1; IRFW530ATM; FQB7P20TM_F085IPB075 N04L G; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IFEINFIPB075N04LG,21 56-IPB075N04LG

Win Source Part Number: 1065210-IPB075N04LG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 1,000
Alternative Parts (Cross-Reference): FDB8445; FDB8447L; IPB080N03LGATMA1; IPB093N04LG; IPB090N06N3GATMA1; IRFW530ATM; FQB7P20TM_F085IPB075N04L G;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IFEINFIPB075N04LG,2156-IPB075N04LG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1065210-IPB075N04LG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSZ110N08NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0110 ohms
View Details
3 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMC07N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.8500 ohms
IDSS 6500 milliamps
View Details
CSD13303W1015 N-Channel NexFET? Power MOSFET - CSD13303W1015 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0200 ohms
View Details
7 suppliers