Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPAW60R600CE IPAW60R600CE

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186005-IPAW60R600CE Manufacturer Homepage: www.infineon.com ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186005-IPAW60R600CE Manufacturer Homepage: www.infineon.com ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPAW60R600CE - 1186005-IPAW60R600CE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPAW60R600CE
1186005-IPAW60R600CE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPAW60R600CE 1186005-IPAW60R600CE
Manufacturer: Infineon Technologies Win Source Part Number: 1186005-IPAW60R600CE Manufacturer Homepage: www.infineon.com ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186005-IPAW60R600CE
Manufacturer Homepage: www.infineon.com
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
600V MOSFET Transistor
285-IPAW60R600CE
600V MOSFET Transistor 285-IPAW60R600CE
600V CoolMOSª CE Power Transistor Product overview: IPAW60R600CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPAW60R600CE can be used for catalog matching and distributor lookup.

600V CoolMOSª CE Power Transistor Product overview: IPAW60R600CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPAW60R600CE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186005-IPAW60R600CE 285-IPAW60R600CE
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPAW60R600CE 600V MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065030K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers