The IPB048N15N5LF is a 150 V N-channel MOSFET in a PG-TO263-3 package, designed for hot-swap and e-fuse applications. It features a maximum on-state resistance of 4.8 mΩ at 10 V gate voltage and supports a continuous drain current of 150 A at 25 °C case temperature. The device has a safe operating area optimized for linear mode operation, is 100% avalanche tested, and meets RoHS and IEC 61249-2-21 halogen-free requirements. Its gate-source voltage range is −20 V to +20 V, and it operates with a junction temperature range of −55 °C to 150 °C.
Combining a low RDS(on) with a wide safe operating area (SOA)
OptiMOS™ Linear FET is a revolutionary approach to avoid the trade-off between on-state resistance (R DS(on)) and linear mode capability – operation in the saturation region of an enhanced mode MOSFET. It offers the state-of-the-art R DS(on) of a trench MOSFET together with the wide safe operating area of a classic planar MOSFET.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPB048N15N5LF |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0048 ohms |