Infineon Technologies AG 60V 180A MOSFET Transistor IPB016N06L3 G

Description
MOSFETs N-Ch 60V 180A D2PAK-6 OptiMOS 3 Product overview: IPB016N06L3 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 180A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB016N06L3 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 60V 180A D2PAK-6 OptiMOS 3 Product overview: IPB016N06L3 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 180A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB016N06L3 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 180A MOSFET Transistor
2088-IPB016N06L3 G
60V 180A MOSFET Transistor 2088-IPB016N06L3 G
MOSFETs N-Ch 60V 180A D2PAK-6 OptiMOS 3 Product overview: IPB016N06L3 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 180A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB016N06L3 G can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 60V 180A D2PAK-6 OptiMOS 3 Product overview: IPB016N06L3 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 180A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB016N06L3 G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB016N06L3 G - 142745-IPB016N06L3 G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB016N06L3 G
142745-IPB016N06L3 G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB016N06L3 G 142745-IPB016N06L3 G
Manufacturer: Infineon Technologies Win Source Part Number: 142745-IPB016N06L3 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-7 Dimension: TO-263-7, D2Pak (6 Leads + Tab) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 180A (Tc) Gate-Source Threshold Voltage: 2.2V @ 196μA Max Gate Charge: 166nC @ 4.5V Max Input Capacitance: 28000pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.6 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 142745-IPB016N06L3 G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO263-7
Dimension: TO-263-7, D2Pak (6 Leads + Tab)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 180A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 196μA
Max Gate Charge: 166nC @ 4.5V
Max Input Capacitance: 28000pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.6 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60V 180A D2PAK-6 OptiMOS 3

MOSFET N-Ch 60V 180A D2PAK-6 OptiMOS 3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPB016N06L3 G 142745-IPB016N06L3 G IPB016N06L3 G
Product Name 60V 180A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB016N06L3 G MOSFET
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.1240 kS
PD 250 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZH120R030M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910020SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers