N-channel MOSFET in a PG-TO263-3 (D²-Pak) package for high-frequency switching and conversion applications, with a drain-source breakdown voltage of 75 V, a continuous drain current of 100 A at 25 °C, and a maximum drain-source on-resistance of 3.1 mΩ at 10 V gate-source voltage. The device meets AEC-Q101 and RoHS standards.
MOSFET N-Ch 75V 100A D2PAK-2 OptiMOS 3
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPB031NE7N3 G |
| Product Name | MOSFET |