The IPB03N03LA G is an N-channel logic-level MOSFET in a PG-TO263-3-2 package, designed for high-frequency dc/dc converters. It has a drain-source voltage rating of 25 V, continuous drain current of 80 A, and a maximum on-resistance of 2.7 mΩ at V_GS = 10 V. The device supports an operating temperature up to 175 °C and has a thermal resistance from junction to case of 1 K/W. It meets IEC 68-1 climatic category 55/175/56 and is RoHS compliant. The part is qualified according to JEDEC standards for target applications.
OptlMOS N-Channel Power MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPB03N03LBG |
| Polarity | N-Channel |