Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA90R1K2C3 IPA90R1K2C3

Description
Manufacturer: Infineon Technologies Win Source Part Number: 068960-IPA90R1K2C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 31W (Tc) Family Name: IPA90R1K2C3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 5.1A (Tc) Gate-Source Threshold Voltage: 3.5V @ 310μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 710pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.8A, 10V Alternative Parts (Cross-Reference): STF7N95K3; STF8N90K5; STF8NK100Z; Introduction Date: February 21, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 068960-IPA90R1K2C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 31W (Tc) Family Name: IPA90R1K2C3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 5.1A (Tc) Gate-Source Threshold Voltage: 3.5V @ 310μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 710pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.8A, 10V Alternative Parts (Cross-Reference): STF7N95K3; STF8N90K5; STF8NK100Z; Introduction Date: February 21, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA90R1K2C3 - 068960-IPA90R1K2C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA90R1K2C3
068960-IPA90R1K2C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA90R1K2C3 068960-IPA90R1K2C3
Manufacturer: Infineon Technologies Win Source Part Number: 068960-IPA90R1K2C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 31W (Tc) Family Name: IPA90R1K2C3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 5.1A (Tc) Gate-Source Threshold Voltage: 3.5V @ 310μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 710pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.8A, 10V Alternative Parts (Cross-Reference): STF7N95K3; STF8N90K5; STF8NK100Z; Introduction Date: February 21, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 068960-IPA90R1K2C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 31W (Tc)
Family Name: IPA90R1K2C3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 5.1A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 310μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 710pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.8A, 10V
Alternative Parts (Cross-Reference): STF7N95K3; STF8N90K5; STF8NK100Z;
Introduction Date: February 21, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
900V 5.1A MOSFET Transistor
285-IPA90R1K2C3
900V 5.1A MOSFET Transistor 285-IPA90R1K2C3
MOSFET N-CH 900V 5.1A 10-220FP Product overview: IPA90R1K2C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 5.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPA90R1K2C3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 5.1A 10-220FP Product overview: IPA90R1K2C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 5.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPA90R1K2C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistors - IPA90R1K2C3 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPA90R1K2C3
Transistors IPA90R1K2C3
900V 5.1A 31W 1.2Ω@10V,2.8A 3.5V@310uA 1 N-Channel TO-220F-3 MOSFETs ROHS

900V 5.1A 31W 1.2Ω@10V,2.8A 3.5V@310uA 1 N-Channel TO-220F-3 MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 900V 3.1A TO220FP-3 CoolMOS C3

MOSFET N-Ch 900V 3.1A TO220FP-3 CoolMOS C3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 068960-IPA90R1K2C3 285-IPA90R1K2C3 IPA90R1K2C3 IPA90R1K2C3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA90R1K2C3 900V 5.1A MOSFET Transistor Transistors MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 900 volts
PD 31000 milliwatts 31000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253335-DRV8847SPWR - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details
FET, MOSFET Arrays - AUIRF7342Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers