Infineon Technologies AG 600V 13.8A TO220 MOSFET Transistor IPA60R280P6XKSA1

Description
Power Field-Effect Transistor, 13.8A I(D), 600V, 0.28ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 13.8A I(D), 600V, 0.28ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IPA60R280P6XKSA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 13.8A I(D), 600V, 0.28ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 13.8A I(D), 600V, 0.28ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
Singapore, Singapore
600V 13.8A TO220 MOSFET Transistor
278-IPA60R280P6XKSA1
600V 13.8A TO220 MOSFET Transistor 278-IPA60R280P6XKSA1
MOSFET N-CH 600V 13.8A TO220-FP Product overview: IPA60R280P6XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13.8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13.8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA60R280P6XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 13.8A TO220-FP Product overview: IPA60R280P6XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13.8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13.8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA60R280P6XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2591539 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2591539
MOSFETs 2591539
Infineon MOSFET IPA60R280P6

Infineon MOSFET IPA60R280P6

Supplier's Site
MOSFETs - 2591539P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2591539P
MOSFETs 2591539P
Infineon MOSFET IPA60R280P6

Infineon MOSFET IPA60R280P6

Supplier's Site
MOSFETs - 2591538 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2591538
MOSFETs 2591538
Infineon MOSFET IPA60R280P6

Infineon MOSFET IPA60R280P6

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325381-IPA60R280P6XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325381-IPA60R280P6XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325381-IPA60R280P6XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1325381-IPA60R280P6X KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 13.8A (Tc) Rds On (Max) @ Id, Vgs: 280mOhm @ 5.2A, 10V Vgs(th) (Max) @ Id: 4.5V @ 430µA Power Dissipation (Max): 32W (Tc) Supplier Device Package: PG-TO220-FP Gate Charge (Qg) (Max) @ Vgs: 25.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1190 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 Full Pack ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 2156-IPA60R280P6XKSA 1,ROCINFIPA60R280P6X KSA1,SP001017076 Base Product Number: IPA60R280 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325381-IPA60R280P6XKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 13.8A (Tc)
Rds On (Max) @ Id, Vgs: 280mOhm @ 5.2A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 430µA
Power Dissipation (Max): 32W (Tc)
Supplier Device Package: PG-TO220-FP
Gate Charge (Qg) (Max) @ Vgs: 25.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1190 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-220-3 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 2156-IPA60R280P6XKSA1,ROCINFIPA60R280P6XKSA1,SP001017076
Base Product Number: IPA60R280
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - IPA60R280P6XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPA60R280P6XKSA1-ND
Single FETs, MOSFETs IPA60R280P6XKSA1-ND
N-Channel 600V 13.8A (Tc) 32W (Tc) Through Hole PG-TO220-FP

N-Channel 600V 13.8A (Tc) 32W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA60R280P6XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA60R280P6XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA60R280P6XKSA1
MOSFET N-CH 600V 13.8A TO220-FP

MOSFET N-CH 600V 13.8A TO220-FP

Supplier's Site
MOSFET N-Ch 600V 7.7A TO220FP-3

MOSFET N-Ch 600V 7.7A TO220FP-3

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPA60R280P6XKSA1 278-IPA60R280P6XKSA1 2591539 1325381-IPA60R280P6XKSA1 IPA60R280P6XKSA1-ND IPA60R280P6XKSA1 IPA60R280P6XKSA1
Product Name 600V 13.8A TO220 MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
rDS(on) 0.2800 ohms
Package Type PG-TO22-3 Tube TO-220; TO-220 TO-220; SOT3; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Packing Method Tube; Tube Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data