IPB043N10NF2S is a 100 V N-channel MOSFET in a D²PAK (PG-TO263-3) package, designed for power conversion applications requiring high current and low on-state resistance. It has a maximum drain-source on-state resistance of 4.35 mΩ at 25 °C, a continuous drain current of 135 A, and a pulsed drain current of 540 A. The device is avalanche-tested with a single-pulse energy rating of 105 mJ and operates with a junction temperature range of -55 °C to 175 °C. It is RoHS compliant and halogen-free according to IEC 61249-2-21.
StrongIRFET™ 2 single N-channel power MOSFET 100 V in D²PAK package
Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 4.3 mOhm, addressing a broad range of applications from low- to high-switching frequency.
Summary of Features
Benefits
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPB043N10NF2S |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPB043N10NF2S |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0043 ohms |