The IPB042N10N3G is an N-channel MOSFET designed for high-frequency switching and synchronous rectification, housed in a D²PAK (PG-TO 263-3) package measuring 40 mm × 40 mm × 1.5 mm. It has a drain-source breakdown voltage of 100 V, a maximum on-resistance of 4.2 mΩ at 10 V gate-source voltage, and a continuous drain current rating of 137 A at 175 °C junction temperature. The device supports an operating junction temperature up to 175 °C, features a thermal resistance from junction to case of 0.7 K/W, and is RoHS compliant and halogen-free per IEC 61249-2-21. It meets JEDEC standards J-STD-20 and JESD-22 for target applications.
Infineon's 100 V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both RDS(on) and FOM (figure of merit).
Summary of Features
Benefits
Potential Applications
Applications
MOSFET N-Ch 100V 100A D2PAK-2 OptiMOS 3
| Infineon Technologies AG | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPB042N10N3 G | IPB042N10N3 G |
| Product Name | N-Channel Power MOSFET | MOSFET |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.0042 ohms |