Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPA65R150CFD

Description
Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and therefore better EMI behavior gives this product a clear advantage in comparison with competitor parts. Summary of Features 650V technology with integrated fast body diode Limited voltage overshoot during hard commutation Significant Qg reduction compared to 600V CFD technology Tighter RDS(on) max to RDS(on) typ window Easy to design-in Lower price compared to 600V CFD technology Benefits Low switching losses due to low Qrr at repetitive commutation on body diode Self limiting di/dt and dv/dt Low Qoss Reduced turn on and turn of delay times Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar HID lamp ballast LED lighting eMobility Applications Power optimizer solutions EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs Download Gate Driver ICs overview Designers who used this product also designed with 1ED44171N01B | Gate driver ICs 2EDB8259Y | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 6EDL04N06PT | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 1ED44171N01B | Gate driver ICs 2EDB8259Y | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 6EDL04N06PT | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 1ED44171N01B | Gate driver ICs 2EDB8259Y | Gate driver ICs 1 2
Request a Quote Datasheet
Description
Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and therefore better EMI behavior gives this product a clear advantage in comparison with competitor parts. Summary of Features 650V technology with integrated fast body diode Limited voltage overshoot during hard commutation Significant Qg reduction compared to 600V CFD technology Tighter RDS(on) max to RDS(on) typ window Easy to design-in Lower price compared to 600V CFD technology Benefits Low switching losses due to low Qrr at repetitive commutation on body diode Self limiting di/dt and dv/dt Low Qoss Reduced turn on and turn of delay times Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar HID lamp ballast LED lighting eMobility Applications Power optimizer solutions EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs Download Gate Driver ICs overview Designers who used this product also designed with 1ED44171N01B | Gate driver ICs 2EDB8259Y | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 6EDL04N06PT | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 1ED44171N01B | Gate driver ICs 2EDB8259Y | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 6EDL04N06PT | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 1ED44171N01B | Gate driver ICs 2EDB8259Y | Gate driver ICs 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPA65R150CFD - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPA65R150CFD
500V-950V N-Channel Power MOSFET IPA65R150CFD
Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and therefore better EMI behavior gives this product a clear advantage in comparison with competitor parts. Summary of Features 650V technology with integrated fast body diode Limited voltage overshoot during hard commutation Significant Qg reduction compared to 600V CFD technology Tighter RDS(on) max to RDS(on) typ window Easy to design-in Lower price compared to 600V CFD technology Benefits Low switching losses due to low Qrr at repetitive commutation on body diode Self limiting di/dt and dv/dt Low Qoss Reduced turn on and turn of delay times Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar HID lamp ballast LED lighting eMobility Applications Power optimizer solutions EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs Download Gate Driver ICs overview Designers who used this product also designed with 1ED44171N01B | Gate driver ICs 2EDB8259Y | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 6EDL04N06PT | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 1ED44171N01B | Gate driver ICs 2EDB8259Y | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 6EDL04N06PT | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 1ED44171N01B | Gate driver ICs 2EDB8259Y | Gate driver ICs 1 2

Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7

650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and therefore better EMI behavior gives this product a clear advantage in comparison with competitor parts.


Summary of Features

  • 650V technology with integrated fast body diode
  • Limited voltage overshoot during hard commutation
  • Significant Qg reduction compared to 600V CFD technology
  • Tighter RDS(on) max to RDS(on) typ window
  • Easy to design-in
  • Lower price compared to 600V CFD technology

Benefits

  • Low switching losses due to low Qrr at repetitive commutation on body diode
  • Self limiting di/dt and dv/dt
  • Low Qoss
  • Reduced turn on and turn of delay times
  • Outstanding CoolMOS™ quality

Potential Applications

  • Telecom
  • Server
  • Solar
  • HID lamp ballast
  • LED lighting
  • eMobility

Applications

  • Power optimizer solutions

EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs

Download Gate Driver ICs overview


Designers who used this product also designed with


  • 1ED44171N01B |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
  • 2EDL23N06PJ |
    Gate driver ICs
  • 6EDL04N06PT |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs
  • 2ED2184S06F |
    Gate driver ICs
  • 1ED44171N01B |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
  • 2EDL23N06PJ |
    Gate driver ICs
  • 6EDL04N06PT |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs
  • 2ED2184S06F |
    Gate driver ICs
  • 1ED44171N01B |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs

1
2

Supplier's Site Datasheet
Singapore, Singapore
700V 22.4A MOSFET Transistor
2088-IPA65R150CFD
700V 22.4A MOSFET Transistor 2088-IPA65R150CFD
MOSFETs N-Ch 700V 22.4A TO220FP-3 Product overview: IPA65R150CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 22.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 22.4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA65R150CFD can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 700V 22.4A TO220FP-3 Product overview: IPA65R150CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 22.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 22.4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA65R150CFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA65R150CFD - 205216-IPA65R150CFD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA65R150CFD
205216-IPA65R150CFD
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA65R150CFD 205216-IPA65R150CFD
Manufacturer: Infineon Technologies Win Source Part Number: 205216-IPA65R150CFD Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 34.7W (Tc) Family Name: IPA65R150CFD Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 22.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1mA Max Gate Charge: 86nC @ 10V Max Input Capacitance: 2340pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 9.3A, 10V Alternative Parts (Cross-Reference): STF34NM60ND; STF22NM60ND; R6007JNX; Introduction Date: November 16, 2011 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 205216-IPA65R150CFD
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 34.7W (Tc)
Family Name: IPA65R150CFD
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 22.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 1mA
Max Gate Charge: 86nC @ 10V
Max Input Capacitance: 2340pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 9.3A, 10V
Alternative Parts (Cross-Reference): STF34NM60ND; STF22NM60ND; R6007JNX;
Introduction Date: November 16, 2011
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 700V 22.4A TO220FP-3

MOSFET N-Ch 700V 22.4A TO220FP-3

Buy Now Datasheet
Transistor - 206274394 - Radwell International
Willingboro, NJ, United States
Transistor
206274394
Transistor 206274394
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 22.4A, 650V, 0.15OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 22.4A, 650V, 0.15OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Radwell International
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPA65R150CFD 2088-IPA65R150CFD 205216-IPA65R150CFD IPA65R150CFD 206274394
Product Name 500V-950V N-Channel Power MOSFET 700V 22.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA65R150CFD MOSFET Transistor
Polarity N-Channel; N N-Channel N-Channel; N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.1500 ohms
QG 86 nC
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data