Infineon Technologies AG Datasheets for Metal-Oxide Semiconductor FET (MOSFET)
Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more
| Product Name | Notes |
|---|---|
| 600V N-Channel small signal depletion-mode MOSFET Infineon is one of the few semiconductor manufacturers worldwide to offer depletion mode MOSFET. Areas of application include power supply startup power, over-voltage protection,... | |
| Best-in-class OptiMOS™ 5 25V power MOSFET in high performance PQFN 3.3x3.3mm package for further performance improvement Infineon extends its’ high performance MOSFET portfolio with BSZ009NE2LS5 OptiMOS™ 5 25V power MOSFET... | |
| Complementary power MOSFETs - an n-channel and a p-channel power MOSFET within the same package - are part of Infineon’s famous low voltage OptiMOS™ families, the market leader in high... | |
| Industry leading power MOSFET technology for telecom and server applications with OptiMOS™ 5 80V in S3O8 package Infineon’s OptiMOS™ 5 80V industrial power MOSFET BSZ084N08NS5 offers a RDS(on) reduction... | |
| Infineon is one of the few semiconductor manufacturers worldwide to offer depletion MOSFETs. Areas of application include power supply startup power, over-voltage protection, in-rush-current limiter, off-line voltage reference. With one... | |
| Infineon’s highly innovative OptiMOS™ families include p-channel power MOSFETs. These products consistently meet the highest quality and performance demands in key specifications for power system design such as on-state resistance... | |
| Infineon's 100 V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both... | |
| Infineon's 250V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor drives. Summary... | |
| Infineon's 40V and 60V product families feature not only the industry’s lowest R DS(on) but also a perfect switching behavior for fast switching applications. 15% lower R DS(on) and 31%... | |
| N-channel depletion mode small signal transistor for industrial and consumer applications in SOT-23-3 package The N-channel depletion mode MOSFET BSS139I in SOT-23-3 package features VDS 250 V and R... | |
| N-channel depletion mode small signal transistor for industrial and consumer applications in SOT-23-3 package The N-channel depletion mode MOSFET BSS169I in SOT-23-3 package features VDS 100 V and R... | |
| N-channel enhancement mode small signal transistor for industrial and consumer applications in SOT-23-3 package The N-channel enhancement mode MOSFET BSS127I in SOT-23-3 package features VDS 600 V and R... | |
| N-channel enhancement mode small signal transistor for industrial and consumer applications in SOT-23-3 package The N-channel enhancement mode MOSFET BSS138I in SOT-23-3 package features VDS 60 V and R... | |
| N-Channel Small Signal MOSFET 100 V in SOT23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| N-Channel Small Signal MOSFET 20 V in SC-59 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| N-Channel Small Signal MOSFET 20 V in SOT- 323 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and... | |
| N-Channel Small Signal MOSFET 20 V in SOT-23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed... | |
| N-Channel Small Signal MOSFET 20 V in SOT23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| N-Channel Small Signal MOSFET 240 V in SOT-223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| N-Channel Small Signal MOSFET 240 V in SOT-89 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed... | |
| N-Channel Small Signal MOSFET 240 V in SOT23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| N-Channel Small Signal MOSFET 30 V in SOT-23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed... | |
| N-Channel Small Signal MOSFET 55 V in SOT-23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed... | |
| N-Channel Small Signal MOSFET 60 V in SOT23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| N-Channel Small Signal MOSFET 60 V in SOT323 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| OptiMOS™ 30V in S308 package Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 30V the best choice for the demanding requirements... | |
| OptiMOS™ 40V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops. In addition these devices can be used... | |
| OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are... | |
| OptiMOS™ 5 power MOSFET 100 V in a PQFN 3x3 package Infineon’s OptiMOS™ 5 industrial power MOSFET devices in 80 V and 100 V are designed for synchronous rectification in... | |
| OptiMOS™ 5 power MOSFET 80V for telecom applications OptiMOS™ 5 80 V power MOSFET, especially designed for Synchronous Rectification for telecom and server power supplies. In addition, the device can... | |
| OptiMOS™ 5 power MOSFETs logic level provide low RDS(on) in a small package Infineon's OptiMOS™ 5 power MOSFETs logic level are highly suitable for wireless charging, adapter and telecom... | |
| OptiMOS™ 6 40 V power MOSFETs combining best-in-class RDS(on) with superior switching performance The OptiMOS™ 6 power MOSFET 40 V family is optimized for a variety of applications and... | |
| OptiMOS™ 60 V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these... | |
| OptiMOS™ is the market leader in highly efficient solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle). Summary of... | |
| OptiMOS™ low-voltage power MOSFETs - perfectly addressing the needs of charger and adapter designs Infineon’s OptiMOS™ PD power MOSFET portfolio is targeting USB-PD and adapter applications. The products offer fast... | |
| OptiMOS™ small signal transistor for industrial and consumer applications in SOT-23-3 package The OptiMOS™ N-channel enhancement mode MOSFET BSS123I 100 V in SOT-23-3 package features low RDS(on) of 6... | |
| P-channel enhancement mode Field-Effect Transistor (FET), -100 V, SC-59 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| P-channel enhancement mode Field-Effect Transistor (FET), -20 V, SOT-223 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed... | |
| P-channel enhancement mode Field-Effect Transistor (FET), -20 V, SOT-23 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed... | |
| P-channel enhancement mode Field-Effect Transistor (FET), -30 V, SOT-23 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed... | |
| P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SC-59 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed... | |
| P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SOT-23 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed... | |
| P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SOT-323 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed... | |
| P-channel enhancement mode small signal Field-Effect Transistor (FET), -100 V, SOT-223 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet... | |
| Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of voltage regulator solutions in... | |
| With the OptiMOS™ 25V product family, Infineon sets new standards in power density and energy efficiency for discrete power MOSFETs and system in package. Ultra low gate and output charge,... | |
| With the OptiMOS™ 5 25V and 30V product family, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in standby and full operation. Summary of Features... |
| << Prev | Next >> |