Manufacturer: Infineon Technologies
Win Source Part Number: 1185995-IPA65R190C7
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): STF26NM60N; FCPF165N65S3R0L; IPA65R225C7;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IPA65R190 - 650V AND 700V COOLMO Product overview: IPA65R190C7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 700V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 700V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA65R190C7 can be used for catalog matching and distributor lookup.
MOSFET HIGH POWER BEST IN CLASS
Integrated Circuits (ICs) - Transistors - MOSFETs
IPA65R190 - 650V AND 700V COOLMO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1185995-IPA65R190C7 | 278-IPA65R190C7 | IPA65R190C7 | IPA65R190C7 | IPA65R190C7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA65R190C7 | 650V 700V MOSFET Transistor | MOSFET | Integrated Circuits (ICs) - Transistors - MOSFETs | Single FETs, MOSFETs |
| Package Type | SOT3 | Bulk | TO-220; TO-220-3 Full Pack | ||
| Polarity | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||
| PD | 30 milliwatts | 30000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |