Infineon Technologies AG MOSFETs IPA60R1K0CEXKSA1

Description
Infineon IPA60R1K0CEXKSA1 MOSFET
Request a Quote Datasheet
Description
Infineon IPA60R1K0CEXKSA1 MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2183001P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2183001P
MOSFETs 2183001P
Infineon IPA60R1K0CEXKSA1 MOSFET

Infineon IPA60R1K0CEXKSA1 MOSFET

Supplier's Site
MOSFETs - 2183000 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2183000
MOSFETs 2183000
Infineon IPA60R1K0CEXKSA1 MOSFET

Infineon IPA60R1K0CEXKSA1 MOSFET

Supplier's Site
MOSFETs - 2183001 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2183001
MOSFETs 2183001
Infineon IPA60R1K0CEXKSA1 MOSFET

Infineon IPA60R1K0CEXKSA1 MOSFET

Supplier's Site
Singapore, Singapore
600V 6.8A TO220 MOSFET Transistor
278-IPA60R1K0CEXKSA1
600V 6.8A TO220 MOSFET Transistor 278-IPA60R1K0CEXKSA1
MOSFET N-CH 600V 6.8A TO220 Product overview: IPA60R1K0CEXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA60R1K0CEXKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 6.8A TO220 Product overview: IPA60R1K0CEXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA60R1K0CEXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPA60R1K0CEXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPA60R1K0CEXKSA1-ND
Single FETs, MOSFETs 448-IPA60R1K0CEXKSA1-ND
N-Channel 600V 6.8A (Tc) 26W (Tc) Through Hole PG-TO220-FP

N-Channel 600V 6.8A (Tc) 26W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R1K0CEXKSA1 - 921241-IPA60R1K0CEXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R1K0CEXKSA1
921241-IPA60R1K0CEXKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R1K0CEXKSA1 921241-IPA60R1K0CEXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 921241-IPA60R1K0CEXK SA1 Series: CoolMOS™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 600 V 6.8A (Tc) 26W (Tc) Through Hole PG-TO220-FP Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: IPA60R1 Categories: Discrete Semiconductor Products Case / Package: PG-TO220-FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921241-IPA60R1K0CEXKSA1
Series: CoolMOS™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 600 V 6.8A (Tc) 26W (Tc) Through Hole PG-TO220-FP
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: IPA60R1
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Mosfet, N-Ch, 650V, 6.8A, To-220Fp-3; Transistor Polarity Infineon - 49AC0273 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 6.8A, To-220Fp-3; Transistor Polarity Infineon
49AC0273
Mosfet, N-Ch, 650V, 6.8A, To-220Fp-3; Transistor Polarity Infineon 49AC0273
MOSFET, N-CH, 650V, 6.8A, TO-220FP-3; Transistor Polarity:N Channel; Continuous Drain Current Id:6.8A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.86ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 6.8A, TO-220FP-3; Transistor Polarity:N Channel; Continuous Drain Current Id:6.8A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.86ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA60R1K0CEXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA60R1K0CEXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA60R1K0CEXKSA1
MOSFET N-CH 600V 6.8A TO220

MOSFET N-CH 600V 6.8A TO220

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2183001P 278-IPA60R1K0CEXKSA1 448-IPA60R1K0CEXKSA1-ND 921241-IPA60R1K0CEXKSA1 49AC0273 IPA60R1K0CEXKSA1 IPA60R1K0CEXKSA1
Product Name MOSFETs 600V 6.8A TO220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R1K0CEXKSA1 Mosfet, N-Ch, 650V, 6.8A, To-220Fp-3; Transistor Polarity Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type TO-220; TO-220 Tube TO-220; TO-220-3 Full Pack SOT3; PG-TO220-FP TO-3; TO-220 TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
PD 26 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details