The IPA60R280CFD7 is a 600V CoolMOS™ CFD7 N-channel power MOSFET designed for soft-switching applications such as phase-shift full-bridge (ZVS) and LLC resonant topologies in server, telecom, and EV charging systems. It is packaged in a PG-TO-220 FullPAK with a continuous drain current rating of 64 A at T_C = 125°C and a pulsed drain current of 31 A. The device features a maximum on-resistance of 280 mΩ, a gate charge of 18 nC, and a best-in-class reverse recovery charge. It supports a maximum diode commutation speed of 1300 A/µs, offers high dv/dt ruggedness, and meets JEDEC standards for industrial applications. The package facilitates high power density and reliable operation under hard commutation conditions.
IPA60R280 - 600V CoolMOS N-Channel Power MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPA60R280CFDD7XKSA1 |
| Polarity | N-Channel |