Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R600C6 IPA60R600C6

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1185986-IPA60R600C6 Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1185986-IPA60R600C6 Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R600C6 - 1185986-IPA60R600C6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R600C6
1185986-IPA60R600C6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R600C6 1185986-IPA60R600C6
Manufacturer: Infineon Technologies Win Source Part Number: 1185986-IPA60R600C6 Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1185986-IPA60R600C6
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
650V 7.3A MOSFET Transistor
2088-IPA60R600C6
650V 7.3A MOSFET Transistor 2088-IPA60R600C6
MOSFETs N-Ch 650V 7.3A TO220FP-3 CoolMOS C6 Product overview: IPA60R600C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7.3A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA60R600C6 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 650V 7.3A TO220FP-3 CoolMOS C6 Product overview: IPA60R600C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7.3A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA60R600C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 7.3A TO220FP-3 CoolMOS C6

MOSFET N-Ch 650V 7.3A TO220FP-3 CoolMOS C6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1185986-IPA60R600C6 2088-IPA60R600C6 IPA60R600C6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R600C6 650V 7.3A MOSFET Transistor MOSFET
Package Type SOT3 Tube
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers